Akro-Mils, Inc. Akro-Mils AWS74 2400 lbs Steel Fixed Rack - 24 in Overall Length - 74 in Height - Bins Not Included - AWS742436SU AWS742436SU

Description
R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 24 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2400 lbs. The material used in this SKU are: steel material.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 24 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2400 lbs. The material used in this SKU are: steel material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils AWS74 2400 lbs Steel Fixed Rack - 24 in Overall Length - 74 in Height - Bins Not Included - AWS742436SU - AWS742436SU - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils AWS74 2400 lbs Steel Fixed Rack - 24 in Overall Length - 74 in Height - Bins Not Included - AWS742436SU
AWS742436SU
Akro-Mils AWS74 2400 lbs Steel Fixed Rack - 24 in Overall Length - 74 in Height - Bins Not Included - AWS742436SU AWS742436SU
R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 24 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2400 lbs. The material used in this SKU are: steel material.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 24 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2400 lbs. The material used in this SKU are: steel material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS742436SU
Product Name Akro-Mils AWS74 2400 lbs Steel Fixed Rack - 24 in Overall Length - 74 in Height - Bins Not Included - AWS742436SU
Category Industrial
Type Racking
Capacity 2400 lbs (1088 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details