Akro-Mils, Inc. Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741830SU AWS741830SU

Description
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3200 lbs. The material used in this item are: steel material.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3200 lbs. The material used in this item are: steel material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741830SU - AWS741830SU - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741830SU
AWS741830SU
Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741830SU AWS741830SU
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3200 lbs. The material used in this item are: steel material.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3200 lbs. The material used in this item are: steel material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS741830SU
Product Name Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741830SU
Category Industrial
Type Racking
Capacity 3200 lbs (1451 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2472672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.8661 inch (22 mm)
Width 0.8661 inch (22 mm)
View Details
Closed shelving - SRE3030 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
60
Specs
Category Commercial
Type Wire
Depth 24 inch (610 mm)
View Details