Akro-Mils, Inc. Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 14 in Overall Length - 74 in Height - Bins Not Included - AWS741436SU AWS741436SU

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 14 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3200 lbs. The material used in this item are: steel material.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 14 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3200 lbs. The material used in this item are: steel material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 14 in Overall Length - 74 in Height - Bins Not Included - AWS741436SU - AWS741436SU - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 14 in Overall Length - 74 in Height - Bins Not Included - AWS741436SU
AWS741436SU
Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 14 in Overall Length - 74 in Height - Bins Not Included - AWS741436SU AWS741436SU
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 14 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3200 lbs. The material used in this item are: steel material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 14 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3200 lbs. The material used in this item are: steel material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS741436SU
Product Name Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 14 in Overall Length - 74 in Height - Bins Not Included - AWS741436SU
Category Industrial
Type Racking
Capacity 3200 lbs (1451 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
PCB Holders - 2472666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.02 inch (26 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Enclosure Shelf - 12345-723 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Material Aluminum
View Details