R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 12 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3200 lbs. The material used in this product are: steel material.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AWS741224SU |
| Product Name | Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 12 in Overall Length - 74 in Height - Bins Not Included - AWS741224SU |
| Category | Industrial |
| Type | Racking |
| Capacity | 3200 lbs (1451 kg) |