Quantum Storage Systems Open Shelving, 7Shelves, 54Bins, Yellow; Shelving Unit Type Quantum Storage 1839-604YL

Description
OPEN SHELVING, 7SHELVES, 54BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 54BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 54Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8946 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 54Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8946
Open Shelving, 7Shelves, 54Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8946
OPEN SHELVING, 7SHELVES, 54BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 54BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8946
Product Name Open Shelving, 7Shelves, 54Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage - 42AC9070 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
View Details