Akro-Mils, Inc. Shelving, Mobile Wire Shelving Kit, 0 Bins AWS2460M30358

Description
24" x 60" x 68" Wire Shelving Package Package w/ 30358 - 30 1800 Series AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet
Description
24" x 60" x 68" Wire Shelving Package Package w/ 30358 - 30 1800 Series AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Mobile Wire Shelving Kit, 0 Bins - AWS2460M30358 - Akro-Mils, Inc.
Akron, OH, USA
Shelving, Mobile Wire Shelving Kit, 0 Bins
AWS2460M30358
Shelving, Mobile Wire Shelving Kit, 0 Bins AWS2460M30358
24" x 60" x 68" Wire Shelving Package Package w/ 30358 - 30 1800 Series AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

24" x 60" x 68" Wire Shelving Package Package w/ 30358 - 30 1800 Series AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS2460M30358
Product Name Shelving, Mobile Wire Shelving Kit, 0 Bins
Category Industrial
Type Shelving; Wire
Capacity 2000 lbs (907 kg)
Depth 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 500314 - RS Components, Ltd.
Specs
Type Shelving; Racking
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Enclosure Shelf - 11488-723 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
Shelving/Racking Options Double Sided
Material Aluminum
View Details