24" x 48" x 74" Wire Shelving Package Package w/ 30164 - 60 Shelf Bins and 12 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. Products within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.
| Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Shelving and Racking | Industrial Shelving and Racking |
| Product Number | AWS244830164SC | AWS244830164SC |
| Product Name | Shelving, Wire Shelving Kit, 24x48x74, 66 Bins | Akro-Mils 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164SC |
| Category | Industrial | Industrial |
| Type | Shelving; Wire | Shelving |
| Capacity | 2000 lbs (907 kg) | 800 lbs (363 kg) |
| Length | 24 inch (610 mm) | 48 inch (1219 mm) |