Akro-Mils, Inc. Shelving, Wire Shelving Kit, 18x48x74, 24 Bins AWS184830280B

Description
18" x 48" x 74" Wire Shelving Package w/ 30280 - 24 Super-Size AkroBins and 9 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet
Description
18" x 48" x 74" Wire Shelving Package w/ 30280 - 24 Super-Size AkroBins and 9 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Wire Shelving Kit, 18x48x74, 24 Bins - AWS184830280B - Akro-Mils, Inc.
Akron, OH, USA
Shelving, Wire Shelving Kit, 18x48x74, 24 Bins
AWS184830280B
Shelving, Wire Shelving Kit, 18x48x74, 24 Bins AWS184830280B
18" x 48" x 74" Wire Shelving Package w/ 30280 - 24 Super-Size AkroBins and 9 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

18" x 48" x 74" Wire Shelving Package w/ 30280 - 24 Super-Size AkroBins and 9 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS184830280B
Product Name Shelving, Wire Shelving Kit, 18x48x74, 24 Bins
Category Industrial
Type Shelving; Wire
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 2228267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details