Akro-Mils, Inc. Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 CLEAR ASC1879188

Description
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 CLEAR - ASC1879188 CLEAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 CLEAR
ASC1879188 CLEAR
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 CLEAR ASC1879188 CLEAR
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

Buy Now
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 GREY - ASC1879188 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 GREY
ASC1879188 GREY
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 GREY ASC1879188 GREY
R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

Buy Now
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 YELLOW - ASC1879188 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 YELLOW
ASC1879188 YELLOW
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 YELLOW ASC1879188 YELLOW
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

Buy Now
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 BLUE - ASC1879188 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 BLUE
ASC1879188 BLUE
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 BLUE ASC1879188 BLUE
R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

Buy Now
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 RED - ASC1879188 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 RED
ASC1879188 RED
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 RED ASC1879188 RED
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (48) x 31188 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number ASC1879188 CLEAR
Product Name Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - ASC1879188 CLEAR
Category Industrial
Type Shelving
Shelving/Racking Options Enclosed
Capacity 550 lbs (249 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details