Akro-Mils, Inc. Akro-Mils APRS 900 lb Blue Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 8 Bins - Bins Included - APRS18318 BLUE APRS18318

Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Items within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Items within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils APRS 900 lb Blue Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 8 Bins - Bins Included - APRS18318 BLUE - APRS18318 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRS 900 lb Blue Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 8 Bins - Bins Included - APRS18318 BLUE
APRS18318 BLUE
Akro-Mils APRS 900 lb Blue Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 8 Bins - Bins Included - APRS18318 BLUE APRS18318 BLUE
R.S. Hughes Company carries a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Items within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Items within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Buy Now
Akro-Mils APRS 900 lb Red Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 8 Bins - Bins Included - APRS18318 RED - APRS18318 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRS 900 lb Red Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 8 Bins - Bins Included - APRS18318 RED
APRS18318 RED
Akro-Mils APRS 900 lb Red Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 8 Bins - Bins Included - APRS18318 RED APRS18318 RED
R.S. Hughes Company carries a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this SKU are: steel material. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this SKU are: steel material. The finish on this product is powder coated.

Buy Now
Akro-Mils APRS 900 lb Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 8 Bins - Bins Included - APRS18318 YELLOW - APRS18318 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRS 900 lb Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 8 Bins - Bins Included - APRS18318 YELLOW
APRS18318 YELLOW
Akro-Mils APRS 900 lb Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 8 Bins - Bins Included - APRS18318 YELLOW APRS18318 YELLOW
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 900 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 900 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRS18318 BLUE
Product Name Akro-Mils APRS 900 lb Blue Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 8 Bins - Bins Included - APRS18318 BLUE
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Enclosure Shelf - 15255-204 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
Material Steel
View Details