Akro-Mils, Inc. Akro-Mils APRS 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 40 Bins - Bins Included - APRS090 APRS090

Description
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 400 lb. The material used in this product are: steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 400 lb. The material used in this product are: steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils APRS 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 40 Bins - Bins Included - APRS090 - APRS090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRS 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 40 Bins - Bins Included - APRS090
APRS090
Akro-Mils APRS 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 40 Bins - Bins Included - APRS090 APRS090
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 400 lb. The material used in this product are: steel material. The finish on this item is powder coated.

R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 400 lb. The material used in this product are: steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRS090
Product Name Akro-Mils APRS 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 40 Bins - Bins Included - APRS090
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Server Racks - 2387228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Enclosure Shelf - 15245-103 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
Material Steel
View Details