R.S. Hughes Company offers a huge selection of industrial supplies including this stackable cabinet. Comes with the following: (24) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this product include: 17 in overall length, 35 in overall width and a 22 in overall height. This cabinet is charcoal gray and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 120 lb. The finish on this item is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company carries a huge selection of MRO materials including this stackable cabinet. Comes with the following: (24) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 17 in overall length, 35 in overall width and a 22 in overall height. This cabinet is charcoal gray and comes with yellow drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company offers a huge selection of facilities maintenance products including this stackable cabinet. Comes with the following: (24) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this product include: 17 in overall length, 35 in overall width and a 22 in overall height. This cabinet is charcoal gray and comes with red drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 120 lb. The finish on this item is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company carries a huge selection of facilities maintenance products including this stackable cabinet. Comes with the following: (24) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this SKU include: 17 in overall length, 35 in overall width and a 22 in overall height. This cabinet is charcoal gray and comes with gray drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 120 lb. The finish on this item is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company carries a huge selection of industrial supplies including this stackable cabinet. Comes with the following: (24) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 17 in overall length, 35 in overall width and a 22 in overall height. This cabinet is charcoal gray and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this product is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | AD3517C68 BLUE |
| Product Name | Akro-Mils Akrodrawers 120 lb Charcoal Gray Powder Coated, Textured Stackable Cabinet - 17 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3517C68 BLUE |
| Use | Industrial |