R.S. Hughes Company offers a huge selection of MRO materials including this stackable cabinet. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This color of this cabinet is putty Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 120 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | AD3511P |
Product Name | Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3511P |
Use | Industrial |