Akro-Mils, Inc. Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 18 in Width - 16 1/2 in Height - 2, 6 Drawer - Non-Lockable - AD1811PAST BLUE AD1811PAST

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (2) x 31182 AkroDrawer, (6) x 31162 AkroDrawer, Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 11 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (2) x 31182 AkroDrawer, (6) x 31162 AkroDrawer, Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 11 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 18 in Width - 16 1/2 in Height - 2, 6 Drawer - Non-Lockable - AD1811PAST BLUE - AD1811PAST BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 18 in Width - 16 1/2 in Height - 2, 6 Drawer - Non-Lockable - AD1811PAST BLUE
AD1811PAST BLUE
Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 18 in Width - 16 1/2 in Height - 2, 6 Drawer - Non-Lockable - AD1811PAST BLUE AD1811PAST BLUE
R.S. Hughes Company carries a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (2) x 31182 AkroDrawer, (6) x 31162 AkroDrawer, Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 11 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (2) x 31182 AkroDrawer, (6) x 31162 AkroDrawer, Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 11 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 60 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 18 in Width - 16 1/2 in Height - 2, 6 Drawer - Non-Lockable - AD1811PAST CLEAR - AD1811PAST CLEAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 18 in Width - 16 1/2 in Height - 2, 6 Drawer - Non-Lockable - AD1811PAST CLEAR
AD1811PAST CLEAR
Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 18 in Width - 16 1/2 in Height - 2, 6 Drawer - Non-Lockable - AD1811PAST CLEAR AD1811PAST CLEAR
R.S. Hughes Company carries a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (2) x 31182 AkroDrawer, (6) x 31162 AkroDrawer, Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this item include: 11 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (2) x 31182 AkroDrawer, (6) x 31162 AkroDrawer, Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this item include: 11 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number AD1811PAST BLUE
Product Name Akro-Mils Akrodrawers 60 lb Putty Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 18 in Width - 16 1/2 in Height - 2, 6 Drawer - Non-Lockable - AD1811PAST BLUE
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Rackmount Cases - 1881314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 1.56 inch (39.6 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details