Akro-Mils, Inc. Akro-Mils Akrodrawers 350 lb Putty Powder Coated, Textured Steel 18 ga Non-Stackable Secure Mini-Cabinet - 13 1/4 in Overall Length - 19 1/4 in Width - 38 in Height - 16 Drawer - Lockable - ACS4P42 BL ACS4P42

Description
R.S. Hughes Company carries a huge selection of MRO materials including this secure mini-cabinet. Comes with the following: (16) x 31142 AkroDrawer. Dimensions are particularly important when considering purchasing a secure mini-cabinet. The dimensions for this product include: 13 1/4 in overall length, 19 1/4 in overall width and a 38 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 350 lb. The material used in this product are: steel material. The finish on this item is powder coated, textured. If security is a concern, this Secure Mini-Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this secure mini-cabinet. Comes with the following: (16) x 31142 AkroDrawer. Dimensions are particularly important when considering purchasing a secure mini-cabinet. The dimensions for this product include: 13 1/4 in overall length, 19 1/4 in overall width and a 38 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 350 lb. The material used in this product are: steel material. The finish on this item is powder coated, textured. If security is a concern, this Secure Mini-Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawers 350 lb Putty Powder Coated, Textured Steel 18 ga Non-Stackable Secure Mini-Cabinet - 13 1/4 in Overall Length - 19 1/4 in Width - 38 in Height - 16 Drawer - Lockable - ACS4P42 BL - ACS4P42 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 350 lb Putty Powder Coated, Textured Steel 18 ga Non-Stackable Secure Mini-Cabinet - 13 1/4 in Overall Length - 19 1/4 in Width - 38 in Height - 16 Drawer - Lockable - ACS4P42 BL
ACS4P42 BLUE
Akro-Mils Akrodrawers 350 lb Putty Powder Coated, Textured Steel 18 ga Non-Stackable Secure Mini-Cabinet - 13 1/4 in Overall Length - 19 1/4 in Width - 38 in Height - 16 Drawer - Lockable - ACS4P42 BL ACS4P42 BLUE
R.S. Hughes Company carries a huge selection of MRO materials including this secure mini-cabinet. Comes with the following: (16) x 31142 AkroDrawer. Dimensions are particularly important when considering purchasing a secure mini-cabinet. The dimensions for this product include: 13 1/4 in overall length, 19 1/4 in overall width and a 38 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 350 lb. The material used in this product are: steel material. The finish on this item is powder coated, textured. If security is a concern, this Secure Mini-Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

R.S. Hughes Company carries a huge selection of MRO materials including this secure mini-cabinet. Comes with the following: (16) x 31142 AkroDrawer. Dimensions are particularly important when considering purchasing a secure mini-cabinet. The dimensions for this product include: 13 1/4 in overall length, 19 1/4 in overall width and a 38 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 350 lb. The material used in this product are: steel material. The finish on this item is powder coated, textured. If security is a concern, this Secure Mini-Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Buy Now
Akro-Mils Akrodrawers 350 lb Putty Powder Coated, Textured Steel 18 ga Non-Stackable Secure Mini-Cabinet - 13 1/4 in Overall Length - 19 1/4 in Width - 38 in Height - 16 Drawer - Lockable - ACS4P42 CL - ACS4P42 CLEAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 350 lb Putty Powder Coated, Textured Steel 18 ga Non-Stackable Secure Mini-Cabinet - 13 1/4 in Overall Length - 19 1/4 in Width - 38 in Height - 16 Drawer - Lockable - ACS4P42 CL
ACS4P42 CLEAR
Akro-Mils Akrodrawers 350 lb Putty Powder Coated, Textured Steel 18 ga Non-Stackable Secure Mini-Cabinet - 13 1/4 in Overall Length - 19 1/4 in Width - 38 in Height - 16 Drawer - Lockable - ACS4P42 CL ACS4P42 CLEAR
R.S. Hughes Company features a huge selection of facilities maintenance products including this secure mini-cabinet. Comes with the following: (16) x 31142 AkroDrawer. Dimensions are particularly important when considering purchasing a secure mini-cabinet. The dimensions for this item include: 13 1/4 in overall length, 19 1/4 in overall width and a 38 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 350 lb. The material used in this item are: steel material. The finish on this item is powder coated, textured. If security is a concern, this Secure Mini-Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this secure mini-cabinet. Comes with the following: (16) x 31142 AkroDrawer. Dimensions are particularly important when considering purchasing a secure mini-cabinet. The dimensions for this item include: 13 1/4 in overall length, 19 1/4 in overall width and a 38 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 350 lb. The material used in this item are: steel material. The finish on this item is powder coated, textured. If security is a concern, this Secure Mini-Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number ACS4P42 BLUE
Product Name Akro-Mils Akrodrawers 350 lb Putty Powder Coated, Textured Steel 18 ga Non-Stackable Secure Mini-Cabinet - 13 1/4 in Overall Length - 19 1/4 in Width - 38 in Height - 16 Drawer - Lockable - ACS4P42 BL
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1883117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 12.20 inch (310 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details