Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABINETS AND CASEWORK
RS COMPONENTS, LTD.
213875 -- STORAGE CABINETS
RS Components, Ltd.
Storage Cabinets
213875
Description
RS PRO C1861CGUPD29S01O Cupboard
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO C1861CGUPD29S01O Cupboard
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Cabinets
213875
Storage Cabinets
213875
RS PRO C1861CGUPD29S01O Cupboard
RS PRO C1861CGUPD29S01O Cupboard
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cabinets and Casework
Product Number
213875
Product Name
Storage Cabinets
Type
Bin Cabinet
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Tool Bags
1366427
Specs
Type
Tool Cabinet
Material
Fabric
Height
18.90 inch (480 mm)
View Details
RS Components, Ltd.
Key Cabinets
1878987
Specs
Type
Bin Cabinet
Material
Steel; Steel
Height
10.24 inch (260 mm)
View Details
RS Components, Ltd.
Tool Belts & Tool Pouches
1340441
Specs
Type
Tool Cabinet
Material
Polyester
View Details
RS Components, Ltd.
Tool Boxes
2148939
Specs
Type
Tool Cabinet
Material
Plastic
Height
12.72 inch (323 mm)
View Details