Steel Storage Cabinet w/ 3 adjustable shelves and assorted yellow AkroBins. Assortment of 102 AkroBins hang on cabinet louvered back panel and doors. Bin Sizes 30210, 30220, 30250. Ships 1 per carton. Made in the USA; All-welded cabinets made of 16-gauge steel; Keyed handle with 3-point locking system, 2 keys included; 1500 lb. Weight Capacity
R.S. Hughes Company offers a huge selection of MRO materials including this bin cabinet. Comes with the following: (48) x 30210YELLO Bin. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this SKU include: 24 in overall length, 36 in overall width and a 78 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this item; the capacity for this item is 1500 lb. The material used in this SKU are: steel material. The finish on this item is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.
| Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Cabinets and Casework | Cabinets and Casework |
| Product Number | AC3624Y3AS | AC3624Y3AS |
| Product Name | Cabinet, AkroBin Cabinet 3 Shelves w/102 AkroBins | Akro-Mils 1500 lb Gray Yellow Powder Coated Steel 18 ga Non-Stackable Bin Cabinet - 24 in Overall Length - 36 in Width - 78 in Height - 48 Drawer - 48 Bins - Lockable - AC3624Y3AS |
| Use | Industrial | Industrial |
| Type | Bin Cabinet | |
| Material | Steel; Steel / Industrial Grade Polymers | Steel |