Akro-Mils, Inc. Akro-Mils 90 lb Black Gray Powder Coated Akro-Cart - Tubular Handle - 39 1/2 in Height - 4 in Swivel Casters - Lid Included - 76591 76591

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 47 in shelf length, 2 in caster width, 30 1/2 in shelf width, 39 1/2 in overall height and a 4 in caster diameter. Parts within this category come in a variety of colors; this item is gray. The lids for this product are black. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 90 lb. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 47 in shelf length, 2 in caster width, 30 1/2 in shelf width, 39 1/2 in overall height and a 4 in caster diameter. Parts within this category come in a variety of colors; this item is gray. The lids for this product are black. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 90 lb. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 90 lb Black Gray Powder Coated Akro-Cart - Tubular Handle - 39 1/2 in Height - 4 in Swivel Casters - Lid Included - 76591 - 76591 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 90 lb Black Gray Powder Coated Akro-Cart - Tubular Handle - 39 1/2 in Height - 4 in Swivel Casters - Lid Included - 76591
76591
Akro-Mils 90 lb Black Gray Powder Coated Akro-Cart - Tubular Handle - 39 1/2 in Height - 4 in Swivel Casters - Lid Included - 76591 76591
R.S. Hughes Company carries a huge selection of facilities maintenance products including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 47 in shelf length, 2 in caster width, 30 1/2 in shelf width, 39 1/2 in overall height and a 4 in caster diameter. Parts within this category come in a variety of colors; this item is gray. The lids for this product are black. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 90 lb. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 47 in shelf length, 2 in caster width, 30 1/2 in shelf width, 39 1/2 in overall height and a 4 in caster diameter. Parts within this category come in a variety of colors; this item is gray. The lids for this product are black. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 90 lb. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number 76591
Product Name Akro-Mils 90 lb Black Gray Powder Coated Akro-Cart - Tubular Handle - 39 1/2 in Height - 4 in Swivel Casters - Lid Included - 76591
Capacity 90 lbs (41 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Dollies - 7811636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Length 22 inch (550 mm)
Width 14 inch (350 mm)
View Details