RS Components, Ltd. Trolleys 2520631

Description
RS PRO GI644L Trolley
Request a Quote
Description
RS PRO GI644L Trolley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 2520631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
2520631
Trolleys 2520631
RS PRO GI644L Trolley

RS PRO GI644L Trolley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 2520631
Product Name Trolleys
Capacity 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 6693756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
Trolleys - 1357332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 20 inch (500 mm)
View Details
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
View Details
Dollies - 220135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 772 lbs (350 kg)
Length 24 inch (600 mm)
View Details