Akro-Mils, Inc. Akro-Mils Tiltview 20 lb Gray Polystyrene Shelf Storage Bin - 5 3/8 in Length - 23 5/8 in Width - 6 1/2 in Height - 1 Compartments - 06705 6705

Description
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 5 3/8 in outside length, 23 5/8 in outside width and a 6 1/2 in outside height. Items within this category come in a variety of colors; this part is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this product are: polystyrene material.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 5 3/8 in outside length, 23 5/8 in outside width and a 6 1/2 in outside height. Items within this category come in a variety of colors; this part is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this product are: polystyrene material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Tiltview 20 lb Gray Polystyrene Shelf Storage Bin - 5 3/8 in Length - 23 5/8 in Width - 6 1/2 in Height - 1 Compartments - 06705 - 06705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Tiltview 20 lb Gray Polystyrene Shelf Storage Bin - 5 3/8 in Length - 23 5/8 in Width - 6 1/2 in Height - 1 Compartments - 06705
06705
Akro-Mils Tiltview 20 lb Gray Polystyrene Shelf Storage Bin - 5 3/8 in Length - 23 5/8 in Width - 6 1/2 in Height - 1 Compartments - 06705 06705
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 5 3/8 in outside length, 23 5/8 in outside width and a 6 1/2 in outside height. Items within this category come in a variety of colors; this part is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this product are: polystyrene material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 5 3/8 in outside length, 23 5/8 in outside width and a 6 1/2 in outside height. Items within this category come in a variety of colors; this part is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this product are: polystyrene material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 06705
Product Name Akro-Mils Tiltview 20 lb Gray Polystyrene Shelf Storage Bin - 5 3/8 in Length - 23 5/8 in Width - 6 1/2 in Height - 1 Compartments - 06705
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details