Akro-Mils, Inc. Akro-Mils Tiltview 25 lb Gray Polystyrene Shelf Storage Bin - 6 3/4 in Length - 23 5/8 in Width - 8 3/16 in Height - 1 Compartments - 06704 6704

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in outside length, 23 5/8 in outside width and a 8 3/16 in outside height. SKUs within this category come in a variety of colors; this product is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this item are: polystyrene material.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in outside length, 23 5/8 in outside width and a 8 3/16 in outside height. SKUs within this category come in a variety of colors; this product is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this item are: polystyrene material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Tiltview 25 lb Gray Polystyrene Shelf Storage Bin - 6 3/4 in Length - 23 5/8 in Width - 8 3/16 in Height - 1 Compartments - 06704 - 06704 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Tiltview 25 lb Gray Polystyrene Shelf Storage Bin - 6 3/4 in Length - 23 5/8 in Width - 8 3/16 in Height - 1 Compartments - 06704
06704
Akro-Mils Tiltview 25 lb Gray Polystyrene Shelf Storage Bin - 6 3/4 in Length - 23 5/8 in Width - 8 3/16 in Height - 1 Compartments - 06704 06704
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in outside length, 23 5/8 in outside width and a 8 3/16 in outside height. SKUs within this category come in a variety of colors; this product is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this item are: polystyrene material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in outside length, 23 5/8 in outside width and a 8 3/16 in outside height. SKUs within this category come in a variety of colors; this product is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this item are: polystyrene material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 06704
Product Name Akro-Mils Tiltview 25 lb Gray Polystyrene Shelf Storage Bin - 6 3/4 in Length - 23 5/8 in Width - 8 3/16 in Height - 1 Compartments - 06704
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 7755306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 15.75 inch (400 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details