Container, Attached Lid,18 gal. are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 18 Gal Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 66497CLDGN |
| Product Name | Container, Attached Lid Container 18 gal |
| Container Type | Tote |
| Material | Plastic; Industrial Grade Polymers |
| Application | General |
| Volume Capacity | 18 gallons (68.14 liters) |