Akro-Mils, Inc. Portable Organizer; Large Lid Storage Organizer; 12 to 62; 18-1/4; 13-3/8 in. 6118

Description
Storage Case Portable Organizer, 11-15⁄16 " to 15 " Length Combination Small and Large Parts Storage Unique Design Keeps Parts and Equipment from Migrating to other Compartments when Lids are Shut Separate Lid Compartment Holds Small Items The Main Compartment Holds Larger, Bulky Items Dividers Included for Both Levels Molded-In “Feet” Allow Case to Stand Upright Organizers are Blue with Clear Lids and Black Latches (Flat Bottom Organizer has Orange Latches)
Description
Storage Case Portable Organizer, 11-15⁄16 " to 15 " Length Combination Small and Large Parts Storage Unique Design Keeps Parts and Equipment from Migrating to other Compartments when Lids are Shut Separate Lid Compartment Holds Small Items The Main Compartment Holds Larger, Bulky Items Dividers Included for Both Levels Molded-In “Feet” Allow Case to Stand Upright Organizers are Blue with Clear Lids and Black Latches (Flat Bottom Organizer has Orange Latches)

Suppliers

Company
Product
Description
Supplier Links
Portable Organizer; Large Lid Storage Organizer; 12 to 62; 18-1/4; 13-3/8 in. - 70145087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Portable Organizer; Large Lid Storage Organizer; 12 to 62; 18-1/4; 13-3/8 in.
70145087
Portable Organizer; Large Lid Storage Organizer; 12 to 62; 18-1/4; 13-3/8 in. 70145087
Storage Case Portable Organizer, 11-15⁄16 " to 15 " Length Combination Small and Large Parts Storage Unique Design Keeps Parts and Equipment from Migrating to other Compartments when Lids are Shut Separate Lid Compartment Holds Small Items The Main Compartment Holds Larger, Bulky Items Dividers Included for Both Levels Molded-In “Feet” Allow Case to Stand Upright Organizers are Blue with Clear Lids and Black Latches (Flat Bottom Organizer has Orange Latches)

Storage Case Portable Organizer, 11-15⁄16 " to 15 " Length

  • Combination Small and Large Parts Storage
  • Unique Design Keeps Parts and Equipment from Migrating to other Compartments when Lids are Shut
  • Separate Lid Compartment Holds Small Items
  • The Main Compartment Holds Larger, Bulky Items
  • Dividers Included for Both Levels
  • Molded-In “Feet” Allow Case to Stand Upright
  • Organizers are Blue with Clear Lids and Black Latches (Flat Bottom Organizer has Orange Latches)
Supplier's Site
Akro-Mils Black / Blue / Clear Industrial Grade Polymer Portable Organizers - 18 1/4 in Overall Length - 13 3/8 in Width - 3 3/8 in Height - Tray Not Included - 06118 - 06118 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Black / Blue / Clear Industrial Grade Polymer Portable Organizers - 18 1/4 in Overall Length - 13 3/8 in Width - 3 3/8 in Height - Tray Not Included - 06118
06118
Akro-Mils Black / Blue / Clear Industrial Grade Polymer Portable Organizers - 18 1/4 in Overall Length - 13 3/8 in Width - 3 3/8 in Height - Tray Not Included - 06118 06118
R.S. Hughes Company offers a huge selection of industrial supplies including this portable organizers. Dimensions are particularly important when considering purchasing a portable organizers. The dimensions for this item include: 18 1/4 in overall length, 13 3/8 in overall width and a 3 3/8 in overall height. SKUs within this category come in a variety of colors; this item is black / blue / clear. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this portable organizers. Dimensions are particularly important when considering purchasing a portable organizers. The dimensions for this item include: 18 1/4 in overall length, 13 3/8 in overall width and a 3 3/8 in overall height. SKUs within this category come in a variety of colors; this item is black / blue / clear. The material used in this SKU are: industrial grade polymer material.

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 70145087 06118
Product Name Portable Organizer; Large Lid Storage Organizer; 12 to 62; 18-1/4; 13-3/8 in. Akro-Mils Black / Blue / Clear Industrial Grade Polymer Portable Organizers - 18 1/4 in Overall Length - 13 3/8 in Width - 3 3/8 in Height - Tray Not Included - 06118
Features ESD
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details