ALC's are ideal for use in order picking, closed-loop distribution, and storage applications. Attached lids snap securely closed to protect contents from dust or damage. These shipping containers stack for maximized storage and nest when empty saving space. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 17 Gal Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 39170SCLAR |
| Product Name | Container, Attached Lid Container 17 gal |
| Container Type | Tote |
| Material | Plastic; Industrial Grade Polymers |
| Application | General |
| Volume Capacity | 17 gallons (64.35 liters) |