Akro-Mils, Inc. Akro-Mils 11.19 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37678 GREY 37678

Description
R.S. Hughes Company features a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Items within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.19 gal. The material used in this item are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Items within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.19 gal. The material used in this item are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 11.19 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37678 GREY - 37678 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 11.19 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37678 GREY
37678 GREY
Akro-Mils 11.19 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37678 GREY 37678 GREY
R.S. Hughes Company features a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Items within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.19 gal. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Items within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.19 gal. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils 11.19 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37678 RED - 37678 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 11.19 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37678 RED
37678 RED
Akro-Mils 11.19 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37678 RED 37678 RED
R.S. Hughes Company features a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Parts within this category come in a variety of colors; this SKU is red. Capacity can also be an important factor when purchasing this item; the capacity for this item is 11.19 gal. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Parts within this category come in a variety of colors; this SKU is red. Capacity can also be an important factor when purchasing this item; the capacity for this item is 11.19 gal. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 37678 GREY
Product Name Akro-Mils 11.19 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37678 GREY
Material Industrial Grade Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details