Akro-Mils, Inc. Akro-Mils 8.32 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Mesh Side Wall - 37672 GREY 37672

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Items within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Items within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 8.32 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Mesh Side Wall - 37672 GREY - 37672 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 8.32 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Mesh Side Wall - 37672 GREY
37672 GREY
Akro-Mils 8.32 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Mesh Side Wall - 37672 GREY 37672 GREY
R.S. Hughes Company offers a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Items within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Items within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils 8.32 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Mesh Side Wall - 37672 RED - 37672 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 8.32 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Mesh Side Wall - 37672 RED
37672 RED
Akro-Mils 8.32 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Mesh Side Wall - 37672 RED 37672 RED
R.S. Hughes Company features a huge selection of facilities maintenance products including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this item include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Products within this category come in a variety of colors; this item is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this item include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Products within this category come in a variety of colors; this item is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 37672 GREY
Product Name Akro-Mils 8.32 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Mesh Side Wall - 37672 GREY
Material Industrial Grade Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Storage - 1245323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 14.45 inch (367 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details