Akro-Mils, Inc. Akro-Mils 11.07 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 16 1/8 in Height - Mesh Side Wall - 37616 GREY 37616

Description
R.S. Hughes Company features a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this SKU include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 16 in inside height, 16 1/8 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.07 gal. The material used in this product are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this SKU include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 16 in inside height, 16 1/8 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.07 gal. The material used in this product are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 11.07 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 16 1/8 in Height - Mesh Side Wall - 37616 GREY - 37616 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 11.07 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 16 1/8 in Height - Mesh Side Wall - 37616 GREY
37616 GREY
Akro-Mils 11.07 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 16 1/8 in Height - Mesh Side Wall - 37616 GREY 37616 GREY
R.S. Hughes Company features a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this SKU include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 16 in inside height, 16 1/8 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.07 gal. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this SKU include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 16 in inside height, 16 1/8 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.07 gal. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils 11.07 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 16 1/8 in Height - Mesh Side Wall - 37616 RED - 37616 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 11.07 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 16 1/8 in Height - Mesh Side Wall - 37616 RED
37616 RED
Akro-Mils 11.07 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 16 1/8 in Height - Mesh Side Wall - 37616 RED 37616 RED
R.S. Hughes Company offers a huge selection of MRO materials including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this SKU include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 16 in inside height, 16 1/8 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Products within this category come in a variety of colors; this product is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.07 gal. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this SKU include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 16 in inside height, 16 1/8 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Products within this category come in a variety of colors; this product is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.07 gal. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 37616 GREY
Product Name Akro-Mils 11.07 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 16 1/8 in Height - Mesh Side Wall - 37616 GREY
Material Industrial Grade Polymer
Unlock Full Specs
to access all available technical data

Similar Products

EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Transit Cases - 1366428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 6.38 inch (162 mm)
Width 9.69 inch (246 mm)
View Details
Compartment Box Packaging - .47X.47X.26 (12.0 x 12.0 x 6.6 MM) 10 CELL INSERT BOX - IB10/A2 - MOCAP LLC
Specs
Container Type Box
Height 0.4880 inch (12.4 mm)
Length 3.85 inch (97.69 mm)
View Details