Container,Mesh Side/Base,1.78 cu ft. Straight walls provide efficient cubing in trucks and on pallets. Open mesh pattern allows high visibility and good airflow. Made in the USA; 1" wall thickness for secure stacking; Straight walls provide efficient cubing in trucks and on pallets; 45 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 37608GREY |
| Product Name | Container, Straight Wall Container, Mesh |
| Container Type | Tote |
| Material | Plastic; Industrial Grade Polymers |
| Application | General |