Akro-Mils, Inc. Bin, Indicator Bin 17-7/8 x 6-5/8 x 4/Orange 36468BLUE

Description
Effective inventory control at a glance! Akro-Mils’ two-toned Indicator® Bin is a single-bin Kanban system featuring an orange trigger side indicate low inventory and prevent stock-outs and assembly line interruptions. Never run out of inventory! Easy to Use — Stock, Pick, Flip and Replenish! Made in the USA; Bright orange trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity
Datasheet
Description
Effective inventory control at a glance! Akro-Mils’ two-toned Indicator® Bin is a single-bin Kanban system featuring an orange trigger side indicate low inventory and prevent stock-outs and assembly line interruptions. Never run out of inventory! Easy to Use — Stock, Pick, Flip and Replenish! Made in the USA; Bright orange trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Indicator Bin 17-7/8 x 6-5/8 x 4/Orange - 36468BLUE - Akro-Mils, Inc.
Akron, OH, USA
Bin, Indicator Bin 17-7/8 x 6-5/8 x 4/Orange
36468BLUE
Bin, Indicator Bin 17-7/8 x 6-5/8 x 4/Orange 36468BLUE
Effective inventory control at a glance! Akro-Mils’ two-toned Indicator® Bin is a single-bin Kanban system featuring an orange trigger side indicate low inventory and prevent stock-outs and assembly line interruptions. Never run out of inventory! Easy to Use — Stock, Pick, Flip and Replenish! Made in the USA; Bright orange trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity

Effective inventory control at a glance! Akro-Mils’ two-toned Indicator® Bin is a single-bin Kanban system featuring an orange trigger side indicate low inventory and prevent stock-outs and assembly line interruptions. Never run out of inventory! Easy to Use — Stock, Pick, Flip and Replenish! Made in the USA; Bright orange trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 20 lb Blue / Orange Indicator Storage Bin - 17 7/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 36468 BLUE - 36468 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 20 lb Blue / Orange Indicator Storage Bin - 17 7/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 36468 BLUE
36468 BLUE
Akro-Mils 20 lb Blue / Orange Indicator Storage Bin - 17 7/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 36468 BLUE 36468 BLUE
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/8 in inside length, 17 7/8 in outside length, 5 1/4 in inside width, 6 5/8 in outside width, 3 7/8 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this product is blue / orange. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is an indicator bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/8 in inside length, 17 7/8 in outside length, 5 1/4 in inside width, 6 5/8 in outside width, 3 7/8 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this product is blue / orange. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is an indicator bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 36468BLUE 36468 BLUE
Product Name Bin, Indicator Bin 17-7/8 x 6-5/8 x 4/Orange Akro-Mils 20 lb Blue / Orange Indicator Storage Bin - 17 7/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 36468 BLUE
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details