Akro-Mils, Inc. Indicator Bin, 17.88 X 6.62 X 4, Blue; Bin Colour Akro-Mils 36468BLUE

Description
INDICATOR BIN, 17.88" X 6.62" X 4", BLUE; Bin Colour:Blue; External Height:4"; External Width:6.62"; External Depth:17.88"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
INDICATOR BIN, 17.88" X 6.62" X 4", BLUE; Bin Colour:Blue; External Height:4"; External Width:6.62"; External Depth:17.88"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Bin, 17.88 X 6.62 X 4, Blue; Bin Colour Akro-Mils - 90W1321 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Bin, 17.88 X 6.62 X 4, Blue; Bin Colour Akro-Mils
90W1321
Indicator Bin, 17.88 X 6.62 X 4, Blue; Bin Colour Akro-Mils 90W1321
INDICATOR BIN, 17.88" X 6.62" X 4", BLUE; Bin Colour:Blue; External Height:4"; External Width:6.62"; External Depth:17.88"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

INDICATOR BIN, 17.88" X 6.62" X 4", BLUE; Bin Colour:Blue; External Height:4"; External Width:6.62"; External Depth:17.88"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1321
Product Name Indicator Bin, 17.88 X 6.62 X 4, Blue; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Trolleys - 6693746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details