Akro-Mils, Inc. Bin, Indicator Bin 17-7/8 x 4-1/8 x 4/Orange 36448BLUE

Description
Effective inventory control at a glance! Akro-Mils’ two-toned Indicator® Bin is a single-bin Kanban system featuring an orange trigger side indicate low inventory and prevent stock-outs and assembly line interruptions. Never run out of inventory! Easy to Use — Stock, Pick, Flip and Replenish! Made in the USA; Bright orange trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity
Datasheet
Description
Effective inventory control at a glance! Akro-Mils’ two-toned Indicator® Bin is a single-bin Kanban system featuring an orange trigger side indicate low inventory and prevent stock-outs and assembly line interruptions. Never run out of inventory! Easy to Use — Stock, Pick, Flip and Replenish! Made in the USA; Bright orange trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Indicator Bin 17-7/8 x 4-1/8 x 4/Orange - 36448BLUE - Akro-Mils, Inc.
Akron, OH, USA
Bin, Indicator Bin 17-7/8 x 4-1/8 x 4/Orange
36448BLUE
Bin, Indicator Bin 17-7/8 x 4-1/8 x 4/Orange 36448BLUE
Effective inventory control at a glance! Akro-Mils’ two-toned Indicator® Bin is a single-bin Kanban system featuring an orange trigger side indicate low inventory and prevent stock-outs and assembly line interruptions. Never run out of inventory! Easy to Use — Stock, Pick, Flip and Replenish! Made in the USA; Bright orange trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity

Effective inventory control at a glance! Akro-Mils’ two-toned Indicator® Bin is a single-bin Kanban system featuring an orange trigger side indicate low inventory and prevent stock-outs and assembly line interruptions. Never run out of inventory! Easy to Use — Stock, Pick, Flip and Replenish! Made in the USA; Bright orange trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 15 lb Blue / Orange Indicator Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 36448 BLUE - 36448 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 15 lb Blue / Orange Indicator Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 36448 BLUE
36448 BLUE
Akro-Mils 15 lb Blue / Orange Indicator Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 36448 BLUE 36448 BLUE
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/8 in inside length, 17 7/8 in outside length, 2 3/4 in inside width, 4 1/8 in outside width, 3 7/8 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this item is blue / orange. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is an indicator bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 15 lb.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/8 in inside length, 17 7/8 in outside length, 2 3/4 in inside width, 4 1/8 in outside width, 3 7/8 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this item is blue / orange. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is an indicator bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 15 lb.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 36448BLUE 36448 BLUE
Product Name Bin, Indicator Bin 17-7/8 x 4-1/8 x 4/Orange Akro-Mils 15 lb Blue / Orange Indicator Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 36448 BLUE
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details