Akro-Mils, Inc. Akro-Mils 1.7 ft, 12.9 gal 75 lb Red Industrial Grade Polymer Stackable Tote - 23 1/2 in Length - 15 1/2 in Width - 12 in Height - 35240 RED 35240

Description
R.S. Hughes Company carries a huge selection of MRO materials including this stackable tote. Dimensions are particularly important when considering purchasing a stackable tote. The dimensions for this product include: 19 5/8 in inside length, 23 1/2 in outside length, 13 in inside width, 15 1/2 in outside width, 11 7/8 in inside height and a 12 in outside height. Items within this category come in a variety of colors; this part is red. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1.7 ft, 12.9 gal and a 75 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this stackable tote. Dimensions are particularly important when considering purchasing a stackable tote. The dimensions for this product include: 19 5/8 in inside length, 23 1/2 in outside length, 13 in inside width, 15 1/2 in outside width, 11 7/8 in inside height and a 12 in outside height. Items within this category come in a variety of colors; this part is red. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1.7 ft, 12.9 gal and a 75 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1.7 ft, 12.9 gal 75 lb Red Industrial Grade Polymer Stackable Tote - 23 1/2 in Length - 15 1/2 in Width - 12 in Height - 35240 RED - 35240 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1.7 ft, 12.9 gal 75 lb Red Industrial Grade Polymer Stackable Tote - 23 1/2 in Length - 15 1/2 in Width - 12 in Height - 35240 RED
35240 RED
Akro-Mils 1.7 ft, 12.9 gal 75 lb Red Industrial Grade Polymer Stackable Tote - 23 1/2 in Length - 15 1/2 in Width - 12 in Height - 35240 RED 35240 RED
R.S. Hughes Company carries a huge selection of MRO materials including this stackable tote. Dimensions are particularly important when considering purchasing a stackable tote. The dimensions for this product include: 19 5/8 in inside length, 23 1/2 in outside length, 13 in inside width, 15 1/2 in outside width, 11 7/8 in inside height and a 12 in outside height. Items within this category come in a variety of colors; this part is red. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1.7 ft, 12.9 gal and a 75 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of MRO materials including this stackable tote. Dimensions are particularly important when considering purchasing a stackable tote. The dimensions for this product include: 19 5/8 in inside length, 23 1/2 in outside length, 13 in inside width, 15 1/2 in outside width, 11 7/8 in inside height and a 12 in outside height. Items within this category come in a variety of colors; this part is red. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1.7 ft, 12.9 gal and a 75 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils 1.7 ft, 12.9 gal 75 lb Gray Industrial Grade Polymer Stackable Tote - 23 1/2 in Length - 15 1/2 in Width - 12 in Height - 35240 GREY - 35240 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1.7 ft, 12.9 gal 75 lb Gray Industrial Grade Polymer Stackable Tote - 23 1/2 in Length - 15 1/2 in Width - 12 in Height - 35240 GREY
35240 GREY
Akro-Mils 1.7 ft, 12.9 gal 75 lb Gray Industrial Grade Polymer Stackable Tote - 23 1/2 in Length - 15 1/2 in Width - 12 in Height - 35240 GREY 35240 GREY
R.S. Hughes Company features a huge selection of MRO materials including this stackable tote. Dimensions are particularly important when considering purchasing a stackable tote. The dimensions for this item include: 19 5/8 in inside length, 23 1/2 in outside length, 13 in inside width, 15 1/2 in outside width, 11 7/8 in inside height and a 12 in outside height. SKUs within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1.7 ft, 12.9 gal and a 75 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this stackable tote. Dimensions are particularly important when considering purchasing a stackable tote. The dimensions for this item include: 19 5/8 in inside length, 23 1/2 in outside length, 13 in inside width, 15 1/2 in outside width, 11 7/8 in inside height and a 12 in outside height. SKUs within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1.7 ft, 12.9 gal and a 75 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils 1.7 ft, 12.9 gal 75 lb Blue Industrial Grade Polymer Stackable Tote - 23 1/2 in Length - 15 1/2 in Width - 12 in Height - 35240 BLUE - 35240 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1.7 ft, 12.9 gal 75 lb Blue Industrial Grade Polymer Stackable Tote - 23 1/2 in Length - 15 1/2 in Width - 12 in Height - 35240 BLUE
35240 BLUE
Akro-Mils 1.7 ft, 12.9 gal 75 lb Blue Industrial Grade Polymer Stackable Tote - 23 1/2 in Length - 15 1/2 in Width - 12 in Height - 35240 BLUE 35240 BLUE
R.S. Hughes Company offers a huge selection of MRO materials including this stackable tote. Dimensions are particularly important when considering purchasing a stackable tote. The dimensions for this product include: 19 5/8 in inside length, 23 1/2 in outside length, 13 in inside width, 15 1/2 in outside width, 11 7/8 in inside height and a 12 in outside height. Parts within this category come in a variety of colors; this part is blue. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1.7 ft, 12.9 gal and a 75 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this stackable tote. Dimensions are particularly important when considering purchasing a stackable tote. The dimensions for this product include: 19 5/8 in inside length, 23 1/2 in outside length, 13 in inside width, 15 1/2 in outside width, 11 7/8 in inside height and a 12 in outside height. Parts within this category come in a variety of colors; this part is blue. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1.7 ft, 12.9 gal and a 75 lb. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 35240 RED
Product Name Akro-Mils 1.7 ft, 12.9 gal 75 lb Red Industrial Grade Polymer Stackable Tote - 23 1/2 in Length - 15 1/2 in Width - 12 in Height - 35240 RED
Container Type Tote
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Lid Compartment Boxes - 2.62X2.09X.50 (66.5x53.0x12.8 MM) 2 CELL INSERT BOX W/POST - IB02/B2 - MOCAP LLC
Specs
Container Type Box
Height 0.7559 inch (19.2 mm)
Length 5.43 inch (138 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details