18" x 11" x 6" Nesting and Stacking industrial-grade tote ideal for shipping, transfer and storage applications. Made from FDA-sanctioned materials. Ships 6 per carton. Available in Red, Blue and Gray. Made in the USA; Ideal for shipping, transfer and storage applications; NSTs stack with or without lids for storage and shipping and nest when empty; 45 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 35180BLUE |
| Product Name | Tote, Nest/Stack,Blue, 18 x 11 x 6 |
| Container Type | Tote |
| Material | Plastic; Industrial Grade Polymers |
| Application | General |