Akro-Mils, Inc. Drawer, AkroDrawer 11-5/8 x 8-3/8 x 4-5/8 31182CRY

Description
AkroDrawer, 11-5/8" x 8-3/8" x 4-5/8" storage drawers for secure, dust-free storage of parts and supplies. Drawers feature large handle for easy gripping and backstop tab to securely hang from shelves. For use with Secure Mini-Cabinets, Pick Racks, Shelving Systems and more. Ships 4 per carton. Available in Red, Blue, Yellow, Gray and Crystal Clear. Made in the USA; Wide front handle for easy gripping when full or filled with heavy contents; AkroDrawers can be stacked to optimize space; 20 lb. Weight Capacity
Datasheet
Description
AkroDrawer, 11-5/8" x 8-3/8" x 4-5/8" storage drawers for secure, dust-free storage of parts and supplies. Drawers feature large handle for easy gripping and backstop tab to securely hang from shelves. For use with Secure Mini-Cabinets, Pick Racks, Shelving Systems and more. Ships 4 per carton. Available in Red, Blue, Yellow, Gray and Crystal Clear. Made in the USA; Wide front handle for easy gripping when full or filled with heavy contents; AkroDrawers can be stacked to optimize space; 20 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drawer, AkroDrawer 11-5/8 x 8-3/8 x 4-5/8 - 31182CRY - Akro-Mils, Inc.
Akron, OH, USA
Drawer, AkroDrawer 11-5/8 x 8-3/8 x 4-5/8
31182CRY
Drawer, AkroDrawer 11-5/8 x 8-3/8 x 4-5/8 31182CRY
AkroDrawer, 11-5/8" x 8-3/8" x 4-5/8" storage drawers for secure, dust-free storage of parts and supplies. Drawers feature large handle for easy gripping and backstop tab to securely hang from shelves. For use with Secure Mini-Cabinets, Pick Racks, Shelving Systems and more. Ships 4 per carton. Available in Red, Blue, Yellow, Gray and Crystal Clear. Made in the USA; Wide front handle for easy gripping when full or filled with heavy contents; AkroDrawers can be stacked to optimize space; 20 lb. Weight Capacity

AkroDrawer, 11-5/8" x 8-3/8" x 4-5/8" storage drawers for secure, dust-free storage of parts and supplies. Drawers feature large handle for easy gripping and backstop tab to securely hang from shelves. For use with Secure Mini-Cabinets, Pick Racks, Shelving Systems and more. Ships 4 per carton. Available in Red, Blue, Yellow, Gray and Crystal Clear. Made in the USA; Wide front handle for easy gripping when full or filled with heavy contents; AkroDrawers can be stacked to optimize space; 20 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrodrawer 20 lb Clear Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182CRY - 31182CRY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 20 lb Clear Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182CRY
31182CRY
Akro-Mils Akrodrawer 20 lb Clear Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182CRY 31182CRY
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this SKU are: polystyrene material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this SKU are: polystyrene material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 31182CRY 31182CRY
Product Name Drawer, AkroDrawer 11-5/8 x 8-3/8 x 4-5/8 Akro-Mils Akrodrawer 20 lb Clear Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182CRY
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Polystyrene
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details