AkroDrawer,11-5/8" x 3-3/4" x 4-5/8" storage drawers for secure, dust-free storage of parts and supplies. Drawers feature large handle for easy gripping and backstop tab to securely hang from shelves. For use with Secure Mini-Cabinets, Pick Racks, Shelving Systems and more. Ships 6 per carton. Available in Red, Blue, Yellow, Gray and Crystal Clear. Made in the USA; Wide front handle for easy gripping when full or filled with heavy contents; AkroDrawers can be stacked to optimize space; 15 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 31142BLU |
| Product Name | Drawer, AkroDrawer 11-5/8 x 3-3/4 x 4-5/8, Blue |
| Container Type | Bin |
| Material | Plastic; Industrial Grade Polymers |
| Application | General |