Akro-Mils, Inc. Akro-Mils Akrodrawer 25 lb Red Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 RED 31118

Description
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/4 in inside length, 17 5/8 in outside length, 10 7/16 in inside width, 11 1/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Parts within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this product are: polystyrene material.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/4 in inside length, 17 5/8 in outside length, 10 7/16 in inside width, 11 1/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Parts within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this product are: polystyrene material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawer 25 lb Red Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 RED - 31118 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 25 lb Red Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 RED
31118 RED
Akro-Mils Akrodrawer 25 lb Red Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 RED 31118 RED
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/4 in inside length, 17 5/8 in outside length, 10 7/16 in inside width, 11 1/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Parts within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this product are: polystyrene material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/4 in inside length, 17 5/8 in outside length, 10 7/16 in inside width, 11 1/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Parts within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this product are: polystyrene material.

Buy Now
Akro-Mils Akrodrawer 25 lb Yellow Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 YELLOW - 31118 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 25 lb Yellow Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 YELLOW
31118 YELLOW
Akro-Mils Akrodrawer 25 lb Yellow Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 YELLOW 31118 YELLOW
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/4 in inside length, 17 5/8 in outside length, 10 7/16 in inside width, 11 1/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this item is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this product are: polystyrene material.

R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/4 in inside length, 17 5/8 in outside length, 10 7/16 in inside width, 11 1/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this item is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this product are: polystyrene material.

Buy Now
Akro-Mils Akrodrawer 25 lb Gray Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 GREY - 31118 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 25 lb Gray Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 GREY
31118 GREY
Akro-Mils Akrodrawer 25 lb Gray Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 GREY 31118 GREY
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/4 in inside length, 17 5/8 in outside length, 10 7/16 in inside width, 11 1/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this part is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this item are: polystyrene material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/4 in inside length, 17 5/8 in outside length, 10 7/16 in inside width, 11 1/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this part is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this item are: polystyrene material.

Buy Now
Akro-Mils Akrodrawer 25 lb Blue Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 BLUE - 31118 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 25 lb Blue Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 BLUE
31118 BLUE
Akro-Mils Akrodrawer 25 lb Blue Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 BLUE 31118 BLUE
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/4 in inside length, 17 5/8 in outside length, 10 7/16 in inside width, 11 1/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this item are: polystyrene material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/4 in inside length, 17 5/8 in outside length, 10 7/16 in inside width, 11 1/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 25 lb. The material used in this item are: polystyrene material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 31118 RED
Product Name Akro-Mils Akrodrawer 25 lb Red Polystyrene Shelf Storage Bin - 17 5/8 in Length - 11 1/8 in Width - 4 5/8 in Height - 1 Compartments - 31118 RED
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details