Akro-Mils, Inc. Bin, InSight Bin 10-7/8 x 4-1/8 x 3-1/4 305A5

Description
10-7/8" x 4-1/8" x 3-1/4"ultra-clear bins for maximum visibility. Hanging and Stacking bin for storage and organization. Bins made of durable polycarbonate are autoclavable. Ships 12 per carton. Made in the USA; Unique "lock-in-place" design for secure stacking; Strong molded hanger supports bins on hanging systems; 15 lb. Weight Capacity
Datasheet
Description
10-7/8" x 4-1/8" x 3-1/4"ultra-clear bins for maximum visibility. Hanging and Stacking bin for storage and organization. Bins made of durable polycarbonate are autoclavable. Ships 12 per carton. Made in the USA; Unique "lock-in-place" design for secure stacking; Strong molded hanger supports bins on hanging systems; 15 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, InSight Bin 10-7/8 x 4-1/8 x 3-1/4 - 305A5 - Akro-Mils, Inc.
Akron, OH, USA
Bin, InSight Bin 10-7/8 x 4-1/8 x 3-1/4
305A5
Bin, InSight Bin 10-7/8 x 4-1/8 x 3-1/4 305A5
10-7/8" x 4-1/8" x 3-1/4"ultra-clear bins for maximum visibility. Hanging and Stacking bin for storage and organization. Bins made of durable polycarbonate are autoclavable. Ships 12 per carton. Made in the USA; Unique "lock-in-place" design for secure stacking; Strong molded hanger supports bins on hanging systems; 15 lb. Weight Capacity

10-7/8" x 4-1/8" x 3-1/4"ultra-clear bins for maximum visibility. Hanging and Stacking bin for storage and organization. Bins made of durable polycarbonate are autoclavable. Ships 12 per carton. Made in the USA; Unique "lock-in-place" design for secure stacking; Strong molded hanger supports bins on hanging systems; 15 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Insight 15 lb Clear Polycarbonate Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 3 1/4 in Height - 1 Compartments - 305A5 - 305A5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Insight 15 lb Clear Polycarbonate Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 3 1/4 in Height - 1 Compartments - 305A5
305A5
Akro-Mils Insight 15 lb Clear Polycarbonate Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 3 1/4 in Height - 1 Compartments - 305A5 305A5
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 9 1/4 in inside length, 10 7/8 in outside length, 3 1/8 in inside width, 4 1/8 in outside width, 2 5/8 in inside height and a 3 1/4 in outside height. SKUs within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 15 lb. The material used in this product are: polycarbonate material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 9 1/4 in inside length, 10 7/8 in outside length, 3 1/8 in inside width, 4 1/8 in outside width, 2 5/8 in inside height and a 3 1/4 in outside height. SKUs within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 15 lb. The material used in this product are: polycarbonate material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 305A5 305A5
Product Name Bin, InSight Bin 10-7/8 x 4-1/8 x 3-1/4 Akro-Mils Insight 15 lb Clear Polycarbonate Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 3 1/4 in Height - 1 Compartments - 305A5
Container Type Bin Bin
Material Plastic; Polycarbonate Polycarbonate
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details