Akro-Mils, Inc. Akrobins Storage Bin; Bin Colour Akro-Mils 30320YELLO

Description
AKROBINS STORAGE BIN; Bin Colour:Yellow; External Height:127mm; External Width:838mm; External Depth:219mm; Carrying Capacity:80lb; Product Range:-; Accessory Type:Rack Bin; Colour:Yellow; Depth:219mm; External Depth - Imperial:8.62"RoHS Compliant: NA
Datasheet
Description
AKROBINS STORAGE BIN; Bin Colour:Yellow; External Height:127mm; External Width:838mm; External Depth:219mm; Carrying Capacity:80lb; Product Range:-; Accessory Type:Rack Bin; Colour:Yellow; Depth:219mm; External Depth - Imperial:8.62"RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Akrobins Storage Bin; Bin Colour Akro-Mils - 84M7540 - Newark, An Avnet Company
Chicago, IL, United States
Akrobins Storage Bin; Bin Colour Akro-Mils
84M7540
Akrobins Storage Bin; Bin Colour Akro-Mils 84M7540
AKROBINS STORAGE BIN; Bin Colour:Yellow; External Height:127mm; External Width:838mm; External Depth:219mm; Carrying Capacity:80lb; Product Range:-; Accessory Type:Rack Bin; Colour:Yellow; Depth:219mm; External Depth - Imperial:8.62"RoHS Compliant: NA

AKROBINS STORAGE BIN; Bin Colour:Yellow; External Height:127mm; External Width:838mm; External Depth:219mm; Carrying Capacity:80lb; Product Range:-; Accessory Type:Rack Bin; Colour:Yellow; Depth:219mm; External Depth - Imperial:8.62"RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 84M7540
Product Name Akrobins Storage Bin; Bin Colour Akro-Mils
Capacity 80 lbs (36 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Platform Trolleys - 2924093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
Length 39 inch (1000 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details