Super-Size AkroBin, 29-7/8" x 16.5" x 11" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 1 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 30293YELLO |
| Product Name | Bin, Super Size AkroBin 29-7/8 x 16-1/2 x 11l |
| Container Type | Bin |
| Material | Plastic; Industrial Grade Polymers |
| Application | General |