Akro-Mils, Inc. Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293SCLAR 30293SCLAR

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Products within this category come in a variety of colors; this part is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Products within this category come in a variety of colors; this part is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293SCLAR - 30293SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293SCLAR
30293SCLAR
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293SCLAR 30293SCLAR
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Products within this category come in a variety of colors; this part is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Products within this category come in a variety of colors; this part is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30293SCLAR
Product Name Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293SCLAR
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details