Akro-Mils, Inc. Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293 BLUE 30293

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Parts within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Parts within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293 BLUE - 30293 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293 BLUE
30293 BLUE
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293 BLUE 30293 BLUE
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Parts within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Parts within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293 YELLOW - 30293 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293 YELLOW
30293 YELLOW
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293 YELLOW 30293 YELLOW
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. SKUs within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. SKUs within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293 RED - 30293 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293 RED
30293 RED
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293 RED 30293 RED
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Items within this category come in a variety of colors; this product is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 3/4 in inside length, 29 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Items within this category come in a variety of colors; this product is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30293 BLUE
Product Name Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30293 BLUE
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details