Akro-Mils, Inc. Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30292 YELLOW 30292

Description
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 9 in inside width, 11 in outside width, 9 1/8 in inside height and a 10 in outside height. SKUs within this category come in a variety of colors; this product is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 9 in inside width, 11 in outside width, 9 1/8 in inside height and a 10 in outside height. SKUs within this category come in a variety of colors; this product is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30292 YELLOW - 30292 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30292 YELLOW
30292 YELLOW
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30292 YELLOW 30292 YELLOW
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 9 in inside width, 11 in outside width, 9 1/8 in inside height and a 10 in outside height. SKUs within this category come in a variety of colors; this product is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 9 in inside width, 11 in outside width, 9 1/8 in inside height and a 10 in outside height. SKUs within this category come in a variety of colors; this product is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30292 RED - 30292 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30292 RED
30292 RED
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30292 RED 30292 RED
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 26 3/4 in inside length, 29 7/8 in outside length, 9 in inside width, 11 in outside width, 9 1/8 in inside height and a 10 in outside height. Parts within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 26 3/4 in inside length, 29 7/8 in outside length, 9 in inside width, 11 in outside width, 9 1/8 in inside height and a 10 in outside height. Parts within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30292 BLUE - 30292 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30292 BLUE
30292 BLUE
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30292 BLUE 30292 BLUE
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 9 in inside width, 11 in outside width, 9 1/8 in inside height and a 10 in outside height. Items within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 3/4 in inside length, 29 7/8 in outside length, 9 in inside width, 11 in outside width, 9 1/8 in inside height and a 10 in outside height. Items within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30292 YELLOW
Product Name Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 29 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30292 YELLOW
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 3.15 inch (80 mm)
Width 0.6299 inch (16 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details