Akro-Mils, Inc. Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290SCLAR 30290SCLAR

Description
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. SKUs within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. SKUs within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290SCLAR - 30290SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290SCLAR
30290SCLAR
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290SCLAR 30290SCLAR
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. SKUs within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. SKUs within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30290SCLAR
Product Name Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290SCLAR
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details