Akro-Mils, Inc. Bin, Super Size AkroBin 23-7/8 x 18-1/4 x 12 30289SCLAR

Description
Super-Size AkroBin, 23-7/8" x 18-1/4" x 12" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 1 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity
Datasheet
Description
Super-Size AkroBin, 23-7/8" x 18-1/4" x 12" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 1 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Super Size AkroBin 23-7/8 x 18-1/4 x 12 - 30289SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, Super Size AkroBin 23-7/8 x 18-1/4 x 12
30289SCLAR
Bin, Super Size AkroBin 23-7/8 x 18-1/4 x 12 30289SCLAR
Super-Size AkroBin, 23-7/8" x 18-1/4" x 12" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 1 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity

Super-Size AkroBin, 23-7/8" x 18-1/4" x 12" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 1 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 18 1/4 in Width - 12 in Height - 1 Compartments - 30289SCLAR - 30289SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 18 1/4 in Width - 12 in Height - 1 Compartments - 30289SCLAR
30289SCLAR
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 18 1/4 in Width - 12 in Height - 1 Compartments - 30289SCLAR 30289SCLAR
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 3/4 in inside length, 23 7/8 in outside length, 16 in inside width, 18 1/4 in outside width, 11 1/8 in inside height and a 12 in outside height. Products within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 3/4 in inside length, 23 7/8 in outside length, 16 in inside width, 18 1/4 in outside width, 11 1/8 in inside height and a 12 in outside height. Products within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30289SCLAR 30289SCLAR
Product Name Bin, Super Size AkroBin 23-7/8 x 18-1/4 x 12 Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 18 1/4 in Width - 12 in Height - 1 Compartments - 30289SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 4843996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 1.97 inch (50 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details