Akro-Mils, Inc. Bin, Super Size AkroBin 23-7/8 x 16-1/2 x 11l 30288YELLO

Description
Super-Size AkroBin, 23-7/8" x 16.5" x 11" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 1 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity
Datasheet
Description
Super-Size AkroBin, 23-7/8" x 16.5" x 11" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 1 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Super Size AkroBin 23-7/8 x 16-1/2 x 11l - 30288YELLO - Akro-Mils, Inc.
Akron, OH, USA
Bin, Super Size AkroBin 23-7/8 x 16-1/2 x 11l
30288YELLO
Bin, Super Size AkroBin 23-7/8 x 16-1/2 x 11l 30288YELLO
Super-Size AkroBin, 23-7/8" x 16.5" x 11" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 1 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity

Super-Size AkroBin, 23-7/8" x 16.5" x 11" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 1 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Containers
Product Number 30288YELLO
Product Name Bin, Super Size AkroBin 23-7/8 x 16-1/2 x 11l
Container Type Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details