Akro-Mils, Inc. Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30288 RED 30288

Description
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 3/4 in inside length, 23 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Parts within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this item are: industrial grade polymer material.
Description
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 3/4 in inside length, 23 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Parts within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this item are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30288 RED - 30288 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30288 RED
30288 RED
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30288 RED 30288 RED
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 3/4 in inside length, 23 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Parts within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 3/4 in inside length, 23 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Parts within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30288 BLUE - 30288 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30288 BLUE
30288 BLUE
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30288 BLUE 30288 BLUE
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 20 3/4 in inside length, 23 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Items within this category come in a variety of colors; this part is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 20 3/4 in inside length, 23 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Items within this category come in a variety of colors; this part is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30288 YELLOW - 30288 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30288 YELLOW
30288 YELLOW
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30288 YELLOW 30288 YELLOW
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 3/4 in inside length, 23 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Parts within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 3/4 in inside length, 23 7/8 in outside length, 14 3/8 in inside width, 16 1/2 in outside width, 10 1/8 in inside height and a 11 in outside height. Parts within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30288 RED
Product Name Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30288 RED
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details