Akro-Mils, Inc. Bin, Super Size AkroBin 23-7/8 x 11 x 10 30287SCLAR

Description
Super-Size AkroBin, 23-7/8" x 11" x 10" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 4 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity
Datasheet
Description
Super-Size AkroBin, 23-7/8" x 11" x 10" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 4 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Super Size AkroBin 23-7/8 x 11 x 10 - 30287SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, Super Size AkroBin 23-7/8 x 11 x 10
30287SCLAR
Bin, Super Size AkroBin 23-7/8 x 11 x 10 30287SCLAR
Super-Size AkroBin, 23-7/8" x 11" x 10" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 4 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity

Super-Size AkroBin, 23-7/8" x 11" x 10" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 4 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 300 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30287SCLAR - 30287SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30287SCLAR
30287SCLAR
Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30287SCLAR 30287SCLAR
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 20 3/4 in inside length, 23 7/8 in outside length, 9 in inside width, 11 in outside width, 9 1/8 in inside height and a 10 in outside height. Products within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 20 3/4 in inside length, 23 7/8 in outside length, 9 in inside width, 11 in outside width, 9 1/8 in inside height and a 10 in outside height. Products within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb and a 300 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30287SCLAR 30287SCLAR
Product Name Bin, Super Size AkroBin 23-7/8 x 11 x 10 Akro-Mils Akrobin 300 lb Clear Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 11 in Width - 10 in Height - 1 Compartments - 30287SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details