Akro-Mils, Inc. Akro-Mils Akrobin 200 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30284 YELLOW 30284

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 7/8 in inside length, 23 7/8 in outside length, 6 3/8 in inside width, 8 1/4 in outside width, 6 1/8 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 200 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 7/8 in inside length, 23 7/8 in outside length, 6 3/8 in inside width, 8 1/4 in outside width, 6 1/8 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 200 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 200 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30284 YELLOW - 30284 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 200 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30284 YELLOW
30284 YELLOW
Akro-Mils Akrobin 200 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30284 YELLOW 30284 YELLOW
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 7/8 in inside length, 23 7/8 in outside length, 6 3/8 in inside width, 8 1/4 in outside width, 6 1/8 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 200 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 20 7/8 in inside length, 23 7/8 in outside length, 6 3/8 in inside width, 8 1/4 in outside width, 6 1/8 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 200 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 200 lb Red Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30284 RED - 30284 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 200 lb Red Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30284 RED
30284 RED
Akro-Mils Akrobin 200 lb Red Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30284 RED 30284 RED
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 20 7/8 in inside length, 23 7/8 in outside length, 6 3/8 in inside width, 8 1/4 in outside width, 6 1/8 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 200 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 20 7/8 in inside length, 23 7/8 in outside length, 6 3/8 in inside width, 8 1/4 in outside width, 6 1/8 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 200 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 200 lb Blue Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30284 BLUE - 30284 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 200 lb Blue Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30284 BLUE
30284 BLUE
Akro-Mils Akrobin 200 lb Blue Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30284 BLUE 30284 BLUE
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 20 7/8 in inside length, 23 7/8 in outside length, 6 3/8 in inside width, 8 1/4 in outside width, 6 1/8 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 200 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 20 7/8 in inside length, 23 7/8 in outside length, 6 3/8 in inside width, 8 1/4 in outside width, 6 1/8 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 200 lb. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30284 YELLOW
Product Name Akro-Mils Akrobin 200 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 23 7/8 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30284 YELLOW
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details