Akro-Mils, Inc. Storage Bin, 20 X 18.38 X 12, Clear; Bin Colour Akro-Mils 30283SCLAR

Description
STORAGE BIN, 20" X 18.38" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.38"; External Depth:20"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 20" X 18.38" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.38"; External Depth:20"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 20 X 18.38 X 12, Clear; Bin Colour Akro-Mils - 90W1267 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 20 X 18.38 X 12, Clear; Bin Colour Akro-Mils
90W1267
Storage Bin, 20 X 18.38 X 12, Clear; Bin Colour Akro-Mils 90W1267
STORAGE BIN, 20" X 18.38" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.38"; External Depth:20"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 20" X 18.38" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.38"; External Depth:20"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1267
Product Name Storage Bin, 20 X 18.38 X 12, Clear; Bin Colour Akro-Mils
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details