Akro-Mils, Inc. Storage Bin, 20 X 12.38 X 8, Red; Bin Colour Akro-Mils 30281RED

Description
STORAGE BIN, 20" X 12.38" X 8", RED; Bin Colour:Red; External Height:8"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 20" X 12.38" X 8", RED; Bin Colour:Red; External Height:8"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 20 X 12.38 X 8, Red; Bin Colour Akro-Mils - 90W1258 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 20 X 12.38 X 8, Red; Bin Colour Akro-Mils
90W1258
Storage Bin, 20 X 12.38 X 8, Red; Bin Colour Akro-Mils 90W1258
STORAGE BIN, 20" X 12.38" X 8", RED; Bin Colour:Red; External Height:8"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 20" X 12.38" X 8", RED; Bin Colour:Red; External Height:8"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1258
Product Name Storage Bin, 20 X 12.38 X 8, Red; Bin Colour Akro-Mils
Capacity 200 lbs (91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Sack Trucks - 2595117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 132 lbs (60 kg)
Material Aluminum
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details